Vishay Intertechnology, Inc. Thin Film ResistorSeries:TNPW; Resistance:681ohm; Resistance Tolerance:+/- 0.1 %; Power Rating:0.1... TNPW08056810BT9

Description
Thin Film ResistorSeries:TNPW; Resistance:681ohm; Resistance Tolerance:+/- 0.1 %; Power Rating:0.1...
Request a Quote
Description
Thin Film ResistorSeries:TNPW; Resistance:681ohm; Resistance Tolerance:+/- 0.1 %; Power Rating:0.1...
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Thin Film ResistorSeries:TNPW; Resistance:681ohm; Resistance Tolerance:+/- 0.1 %; Power Rating:0.1... - TNPW08056810BT9 - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film ResistorSeries:TNPW; Resistance:681ohm; Resistance Tolerance:+/- 0.1 %; Power Rating:0.1...
TNPW08056810BT9
Thin Film ResistorSeries:TNPW; Resistance:681ohm; Resistance Tolerance:+/- 0.1 %; Power Rating:0.1... TNPW08056810BT9
Thin Film ResistorSeries:TNPW; Resistance:681ohm; Resistance Tolerance:+/- 0.1 %; Power Rating:0.1...

Thin Film ResistorSeries:TNPW; Resistance:681ohm; Resistance Tolerance:+/- 0.1 %; Power Rating:0.1...

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW08056810BT9
Product Name Thin Film ResistorSeries:TNPW; Resistance:681ohm; Resistance Tolerance:+/- 0.1 %; Power Rating:0.1...
Technology / Construction Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R304JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details