67.3 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
TNPW, 0805, 67.3 kOhm, 0.1%, 25 ppm
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | TNPW080567K3BETY-ND | 65C8472 |
| Product Name | Chip Resistor - Surface Mount | Tnpw, 0805, 67.3 Kohm, 0.1%, 25 Ppm Vishay |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | Automotive; General Use | |
| Technology / Construction | Thin Film (Chip) | |
| Mounting / Packaging | 0805; 0805 | 0805 |
| Tolerance | 0.1000 +/- % |