Vishay Intertechnology, Inc. RES 66.5K OHM 1/8W 0.1% 0805 TNPW080566K5BEEA

Description
RES 66.5Kohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 66.5Kohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 66.5K OHM 1/8W 0.1% 0805 - TNPW080566K5BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 66.5K OHM 1/8W 0.1% 0805
TNPW080566K5BEEA
RES 66.5K OHM 1/8W 0.1% 0805 TNPW080566K5BEEA
RES 66.5Kohm 1/8W 0.1% 0805

RES 66.5Kohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - 541-3814-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3814-6-ND
Chip Resistor - Surface Mount 541-3814-6-ND
66.5 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

66.5 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3814-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3814-1-ND
Chip Resistor - Surface Mount 541-3814-1-ND
66.5 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

66.5 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3814-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3814-2-ND
Chip Resistor - Surface Mount 541-3814-2-ND
66.5 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

66.5 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Res, Thin Film, 66K5, 0.1%, 0.1W, 0805, Reel; Resistance Vishay - 05R1172 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 66K5, 0.1%, 0.1W, 0805, Reel; Resistance Vishay
05R1172
Res, Thin Film, 66K5, 0.1%, 0.1W, 0805, Reel; Resistance Vishay 05R1172
RES, THIN FILM, 66K5, 0.1%, 0.1W, 0805, REEL; Resistance:66.5kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 66K5, 0.1%, 0.1W, 0805, REEL; Resistance:66.5kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW080566K5BEEA 541-3814-6-ND 05R1172
Product Name RES 66.5K OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount Res, Thin Film, 66K5, 0.1%, 0.1W, 0805, Reel; Resistance Vishay
Mounting / Packaging 0805 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 66500 ohms 66500 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.2600 watts 0.2000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers