Vishay Intertechnology, Inc. RES 665 OHM 1/8W 0.1% 0805 TNPW0805665RBETA

Description
RES 665ohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 665ohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 665 OHM 1/8W 0.1% 0805 - TNPW0805665RBETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 665 OHM 1/8W 0.1% 0805
TNPW0805665RBETA
RES 665 OHM 1/8W 0.1% 0805 TNPW0805665RBETA
RES 665ohm 1/8W 0.1% 0805

RES 665ohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - TNPW0805665RBETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0805665RBETA-ND
Chip Resistor - Surface Mount TNPW0805665RBETA-ND
665 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

665 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet
Tnpw, 0805, 665 Ohm, 0.1%, 25 Ppm Rohs Compliant Vishay - 65C8468 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0805, 665 Ohm, 0.1%, 25 Ppm Rohs Compliant Vishay
65C8468
Tnpw, 0805, 665 Ohm, 0.1%, 25 Ppm Rohs Compliant Vishay 65C8468
TNPW, 0805, 665 Ohm, 0.1%, 25 ppm RoHS Compliant: No

TNPW, 0805, 665 Ohm, 0.1%, 25 ppm RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW0805665RBETA TNPW0805665RBETA-ND 65C8468
Product Name RES 665 OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount Tnpw, 0805, 665 Ohm, 0.1%, 25 Ppm Rohs Compliant Vishay
Mounting / Packaging 0805 0805; 0805 0805
Resistance Range 665 ohms 665 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers