Vishay Precision Group RES 64.9K OHM 1/8W 0.1% 0805 TNPW080564K9BEEA

Description
RES 64.9Kohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 64.9Kohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 64.9K OHM 1/8W 0.1% 0805 - TNPW080564K9BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 64.9K OHM 1/8W 0.1% 0805
TNPW080564K9BEEA
RES 64.9K OHM 1/8W 0.1% 0805 TNPW080564K9BEEA
RES 64.9Kohm 1/8W 0.1% 0805

RES 64.9Kohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - 541-3224-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3224-1-ND
Chip Resistor - Surface Mount 541-3224-1-ND
64.9 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

64.9 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3224-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3224-2-ND
Chip Resistor - Surface Mount 541-3224-2-ND
64.9 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

64.9 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3224-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3224-6-ND
Chip Resistor - Surface Mount 541-3224-6-ND
64.9 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

64.9 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Thin Film Resistor, 64.9Kohm, 125Mw 0.1%; Resistance Vishay - 05R1162 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Resistor, 64.9Kohm, 125Mw 0.1%; Resistance Vishay
05R1162
Thin Film Resistor, 64.9Kohm, 125Mw 0.1%; Resistance Vishay 05R1162
THIN FILM RESISTOR, 64.9KOHM, 125mW 0.1%; Resistance:64.9kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

THIN FILM RESISTOR, 64.9KOHM, 125mW 0.1%; Resistance:64.9kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW080564K9BEEA 541-3224-1-ND 05R1162
Product Name RES 64.9K OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount Thin Film Resistor, 64.9Kohm, 125Mw 0.1%; Resistance Vishay
Mounting / Packaging 0805 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 64900 ohms 64900 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.2600 watts 0.2000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details