Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW0805642RBETA

Description
642 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film
Request a Quote Datasheet
Description
642 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW0805642RBETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0805642RBETA-ND
Chip Resistor - Surface Mount TNPW0805642RBETA-ND
642 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

642 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet
Res Thin Film 0805 642 Ohm 0.1% 1/8W ¦25ppm/¦C SMD Paper T/R - TNPW0805642RBETA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0805 642 Ohm 0.1% 1/8W ¦25ppm/¦C SMD Paper T/R
TNPW0805642RBETA
Res Thin Film 0805 642 Ohm 0.1% 1/8W ¦25ppm/¦C SMD Paper T/R TNPW0805642RBETA
Res Thin Film 0805 642 Ohm 0.1% 1/8W ¦25ppm/¦C SMD Paper T/R

Res Thin Film 0805 642 Ohm 0.1% 1/8W ¦25ppm/¦C SMD Paper T/R

Supplier's Site
Tnpw, 0805, 642 Ohm, 0.1%, 25 Ppm Rohs Compliant Vishay - 65C8447 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0805, 642 Ohm, 0.1%, 25 Ppm Rohs Compliant Vishay
65C8447
Tnpw, 0805, 642 Ohm, 0.1%, 25 Ppm Rohs Compliant Vishay 65C8447
TNPW, 0805, 642 Ohm, 0.1%, 25 ppm RoHS Compliant: No

TNPW, 0805, 642 Ohm, 0.1%, 25 ppm RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW0805642RBETA-ND TNPW0805642RBETA 65C8447
Product Name Chip Resistor - Surface Mount Res Thin Film 0805 642 Ohm 0.1% 1/8W ¦25ppm/¦C SMD Paper T/R Tnpw, 0805, 642 Ohm, 0.1%, 25 Ppm Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805 0805
Resistance Range 642 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD8203FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1-2176094-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 169000 ohms
View Details
3 suppliers