63.4 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
RES 63.4ohm 1/8W 0.1% 0805
RES 63.4 OHM 0.1% 1/8W 0805
| DigiKey | ASAP Semiconductor LLC | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | TNPW080563R4BEEN-ND | TNPW080563R4BEEN | TNPW080563R4BEEN |
| Product Name | Chip Resistor - Surface Mount | RES 63.4 OHM 1/8W 0.1% 0805 | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | ||
| Category / Application | Automotive; General Use | ||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | |
| Mounting / Packaging | 0805; 0805 | 0805 | |
| Resistance Range | 63.4 ohms | 63.4 ohms | 63.4 ohms |