Vishay Intertechnology, Inc. RES 634 OHM 1/8W 0.1% 0805 TNPW0805634RBETA

Description
RES 634ohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 634ohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 634 OHM 1/8W 0.1% 0805 - TNPW0805634RBETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 634 OHM 1/8W 0.1% 0805
TNPW0805634RBETA
RES 634 OHM 1/8W 0.1% 0805 TNPW0805634RBETA
RES 634ohm 1/8W 0.1% 0805

RES 634ohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - TNPW0805634RBETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0805634RBETA-ND
Chip Resistor - Surface Mount TNPW0805634RBETA-ND
634 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

634 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet
Tnpw, 0805, 634 Ohm, 0.1%, 25 Ppm Rohs Compliant Vishay - 65C8436 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0805, 634 Ohm, 0.1%, 25 Ppm Rohs Compliant Vishay
65C8436
Tnpw, 0805, 634 Ohm, 0.1%, 25 Ppm Rohs Compliant Vishay 65C8436
TNPW, 0805, 634 Ohm, 0.1%, 25 ppm RoHS Compliant: No

TNPW, 0805, 634 Ohm, 0.1%, 25 ppm RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW0805634RBETA TNPW0805634RBETA-ND 65C8436
Product Name RES 634 OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount Tnpw, 0805, 634 Ohm, 0.1%, 25 Ppm Rohs Compliant Vishay
Mounting / Packaging 0805 0805; 0805 0805
Resistance Range 634 ohms 634 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 10W Resistor - 53-PBV-R003-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0030 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614351-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1150 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details