Vishay Intertechnology, Inc. Vishay/DaleRES 634K OHM 1/8W 0.1% 0805 TNPW0805634KBEEN

Description
Vishay/DaleRES 634Kohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
Vishay/DaleRES 634Kohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleRES 634K OHM 1/8W 0.1% 0805 - TNPW0805634KBEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleRES 634K OHM 1/8W 0.1% 0805
TNPW0805634KBEEN
Vishay/DaleRES 634K OHM 1/8W 0.1% 0805 TNPW0805634KBEEN
Vishay/DaleRES 634Kohm 1/8W 0.1% 0805

Vishay/DaleRES 634Kohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - TNPW0805634KBEEN-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0805634KBEEN-ND
Chip Resistor - Surface Mount TNPW0805634KBEEN-ND
634 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

634 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW0805634KBEEN TNPW0805634KBEEN-ND
Product Name Vishay/DaleRES 634K OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 634000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.2600 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details