Vishay Intertechnology, Inc. RES 62.0 OHM 1/8W 0.1% 0805 TNPW080562R0BETA

Description
RES 62.0ohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 62.0ohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 62.0 OHM 1/8W 0.1% 0805 - TNPW080562R0BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 62.0 OHM 1/8W 0.1% 0805
TNPW080562R0BETA
RES 62.0 OHM 1/8W 0.1% 0805 TNPW080562R0BETA
RES 62.0ohm 1/8W 0.1% 0805

RES 62.0ohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - TNPW080562R0BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW080562R0BETA-ND
Chip Resistor - Surface Mount TNPW080562R0BETA-ND
62 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

62 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPW080562R0BETA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW080562R0BETA
Chip Resistor - Surface Mount TNPW080562R0BETA
RES 62 OHM 0.1% 1/8W 0805

RES 62 OHM 0.1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number TNPW080562R0BETA TNPW080562R0BETA-ND TNPW080562R0BETA
Product Name RES 62.0 OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 62 ohms 62 ohms 62 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chassis Mount Resistors - 1311312 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details