Vishay Intertechnology, Inc. Res Thin Film 0805 62.6K Ohm 0.1% 1/8W ¦25ppm/¦C SMD Paper T/R TNPW080562K6BETA

Description
Res Thin Film 0805 62.6K Ohm 0.1% 1/8W ¦25ppm/¦C SMD Paper T/R
Request a Quote Datasheet
Description
Res Thin Film 0805 62.6K Ohm 0.1% 1/8W ¦25ppm/¦C SMD Paper T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0805 62.6K Ohm 0.1% 1/8W ¦25ppm/¦C SMD Paper T/R - TNPW080562K6BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0805 62.6K Ohm 0.1% 1/8W ¦25ppm/¦C SMD Paper T/R
TNPW080562K6BETA
Res Thin Film 0805 62.6K Ohm 0.1% 1/8W ¦25ppm/¦C SMD Paper T/R TNPW080562K6BETA
Res Thin Film 0805 62.6K Ohm 0.1% 1/8W ¦25ppm/¦C SMD Paper T/R

Res Thin Film 0805 62.6K Ohm 0.1% 1/8W ¦25ppm/¦C SMD Paper T/R

Supplier's Site
Chip Resistor - Surface Mount - TNPW080562K6BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW080562K6BETA-ND
Chip Resistor - Surface Mount TNPW080562K6BETA-ND
62.6 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

62.6 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet
Tnpw, 0805, 62.6 Kohm, 0.1%, 25 Ppm Rohs Compliant Vishay - 65C8424 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0805, 62.6 Kohm, 0.1%, 25 Ppm Rohs Compliant Vishay
65C8424
Tnpw, 0805, 62.6 Kohm, 0.1%, 25 Ppm Rohs Compliant Vishay 65C8424
TNPW, 0805, 62.6 kOhm, 0.1%, 25 ppm RoHS Compliant: No

TNPW, 0805, 62.6 kOhm, 0.1%, 25 ppm RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW080562K6BETA TNPW080562K6BETA-ND 65C8424
Product Name Res Thin Film 0805 62.6K Ohm 0.1% 1/8W ¦25ppm/¦C SMD Paper T/R Chip Resistor - Surface Mount Tnpw, 0805, 62.6 Kohm, 0.1%, 25 Ppm Rohs Compliant Vishay
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD165GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 2573156 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 1000 ohms
View Details