Vishay Intertechnology, Inc. RES 620 OHM 1/8W 0.1% 0805 TNPW0805620RBEEA

Description
RES 620ohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 620ohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 620 OHM 1/8W 0.1% 0805 - TNPW0805620RBEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 620 OHM 1/8W 0.1% 0805
TNPW0805620RBEEA
RES 620 OHM 1/8W 0.1% 0805 TNPW0805620RBEEA
RES 620ohm 1/8W 0.1% 0805

RES 620ohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - 541-TNPW0805620RBEEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW0805620RBEEACT-ND
Chip Resistor - Surface Mount 541-TNPW0805620RBEEACT-ND
RES 620 OHM 0.1% 0.26W 0805

RES 620 OHM 0.1% 0.26W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW0805620RBEEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW0805620RBEEADKR-ND
Chip Resistor - Surface Mount 541-TNPW0805620RBEEADKR-ND
RES 620 OHM 0.1% 0.26W 0805

RES 620 OHM 0.1% 0.26W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW0805620RBEEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW0805620RBEEATR-ND
Chip Resistor - Surface Mount 541-TNPW0805620RBEEATR-ND
620 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

620 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW0805620RBEEA 541-TNPW0805620RBEEACT-ND
Product Name RES 620 OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 620 ohms 620 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.2600 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1249326 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details