Vishay Intertechnology, Inc. RES 61.9 OHM 1/8W 0.1% 0805 TNPW080561R9BETA

Description
RES 61.9ohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 61.9ohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 61.9 OHM 1/8W 0.1% 0805 - TNPW080561R9BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 61.9 OHM 1/8W 0.1% 0805
TNPW080561R9BETA
RES 61.9 OHM 1/8W 0.1% 0805 TNPW080561R9BETA
RES 61.9ohm 1/8W 0.1% 0805

RES 61.9ohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - TNPW080561R9BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW080561R9BETA-ND
Chip Resistor - Surface Mount TNPW080561R9BETA-ND
61.9 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

61.9 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet
Tnpw, 0805, 61.9 Ohm, 0.1%, 25 Ppm Rohs Compliant Vishay - 65C8418 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0805, 61.9 Ohm, 0.1%, 25 Ppm Rohs Compliant Vishay
65C8418
Tnpw, 0805, 61.9 Ohm, 0.1%, 25 Ppm Rohs Compliant Vishay 65C8418
TNPW, 0805, 61.9 Ohm, 0.1%, 25 ppm RoHS Compliant: No

TNPW, 0805, 61.9 Ohm, 0.1%, 25 ppm RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW080561R9BETA TNPW080561R9BETA-ND 65C8418
Product Name RES 61.9 OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount Tnpw, 0805, 61.9 Ohm, 0.1%, 25 Ppm Rohs Compliant Vishay
Mounting / Packaging 0805 0805; 0805 0805
Resistance Range 61.9 ohms 61.9 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details