Vishay Intertechnology, Inc. RES 61.9 OHM 1/8W 0.1% 0805 TNPW080561R9BEEN

Description
RES 61.9ohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 61.9ohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 61.9 OHM 1/8W 0.1% 0805 - TNPW080561R9BEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 61.9 OHM 1/8W 0.1% 0805
TNPW080561R9BEEN
RES 61.9 OHM 1/8W 0.1% 0805 TNPW080561R9BEEN
RES 61.9ohm 1/8W 0.1% 0805

RES 61.9ohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - TNPW080561R9BEEN-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW080561R9BEEN-ND
Chip Resistor - Surface Mount TNPW080561R9BEEN-ND
61.9 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

61.9 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPW080561R9BEEN - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW080561R9BEEN
Chip Resistor - Surface Mount TNPW080561R9BEEN
RES 61.9 OHM 0.1% 1/8W 0805

RES 61.9 OHM 0.1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number TNPW080561R9BEEN TNPW080561R9BEEN-ND TNPW080561R9BEEN
Product Name RES 61.9 OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 61.9 ohms 61.9 ohms 61.9 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.2600 watts 0.2600 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 2176093-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9530 ohms
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details