Vishay Intertechnology, Inc. Res Thin Film 0805 61.9K Ohm 0.5% 1/8W ¦25ppm/¦C SMD Paper T/R TNPW080561K9DETA

Description
Res Thin Film 0805 61.9K Ohm 0.5% 1/8W ¦25ppm/¦C SMD Paper T/R
Request a Quote Datasheet
Description
Res Thin Film 0805 61.9K Ohm 0.5% 1/8W ¦25ppm/¦C SMD Paper T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0805 61.9K Ohm 0.5% 1/8W ¦25ppm/¦C SMD Paper T/R - TNPW080561K9DETA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0805 61.9K Ohm 0.5% 1/8W ¦25ppm/¦C SMD Paper T/R
TNPW080561K9DETA
Res Thin Film 0805 61.9K Ohm 0.5% 1/8W ¦25ppm/¦C SMD Paper T/R TNPW080561K9DETA
Res Thin Film 0805 61.9K Ohm 0.5% 1/8W ¦25ppm/¦C SMD Paper T/R

Res Thin Film 0805 61.9K Ohm 0.5% 1/8W ¦25ppm/¦C SMD Paper T/R

Supplier's Site
Chip Resistor - Surface Mount - TNPW080561K9DETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW080561K9DETA-ND
Chip Resistor - Surface Mount TNPW080561K9DETA-ND
61.9 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

61.9 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet
Tnpw, 0805, 61.9 Kohm, 0.5%, 25 Ppm Vishay - 65C8412 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0805, 61.9 Kohm, 0.5%, 25 Ppm Vishay
65C8412
Tnpw, 0805, 61.9 Kohm, 0.5%, 25 Ppm Vishay 65C8412
TNPW, 0805, 61.9 kOhm, 0.5%, 25 ppm

TNPW, 0805, 61.9 kOhm, 0.5%, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW080561K9DETA TNPW080561K9DETA-ND 65C8412
Product Name Res Thin Film 0805 61.9K Ohm 0.5% 1/8W ¦25ppm/¦C SMD Paper T/R Chip Resistor - Surface Mount Tnpw, 0805, 61.9 Kohm, 0.5%, 25 Ppm Vishay
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805
Tolerance 0.5000 +/- % 0.5000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176769-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 110 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 4756549 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details