RES 61.9Kohm 1/8W 0.1% 0805
61.9 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
RESISTOR, THIN FILM, 61.9KOHM, 125mW 0.1%, FULL REEL; Resistance:61.9kohm;
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | TNPW080561K9BEEA | TNPW080561K9BEEA-ND | 05R1142 |
| Product Name | RES 61.9K OHM 1/8W 0.1% 0805 | Chip Resistor - Surface Mount | Resistor, Thin Film, 61.9Kohm, 125Mw 0.1%, Full Reel; Resistance Vishay |
| Mounting / Packaging | 0805 | 0805; 0805 | 0805; 0805 [2012 Metric] |
| Resistance Range | 61900 ohms | 61900 ohms | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |
| Power Rating | 8 watts | 0.2600 watts | 0.2000 watts |
| Configuration | Single Resistor | Single Resistor |