Vishay Intertechnology, Inc. Res Thin Film 0805 61.2K Ohm 0.1% 1/8W ¦25ppm/¦C SMD Blister T/R TNPW080561K2BETY

Description
Res Thin Film 0805 61.2K Ohm 0.1% 1/8W ¦25ppm/¦C SMD Blister T/R
Request a Quote Datasheet
Description
Res Thin Film 0805 61.2K Ohm 0.1% 1/8W ¦25ppm/¦C SMD Blister T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0805 61.2K Ohm 0.1% 1/8W ¦25ppm/¦C SMD Blister T/R - TNPW080561K2BETY - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0805 61.2K Ohm 0.1% 1/8W ¦25ppm/¦C SMD Blister T/R
TNPW080561K2BETY
Res Thin Film 0805 61.2K Ohm 0.1% 1/8W ¦25ppm/¦C SMD Blister T/R TNPW080561K2BETY
Res Thin Film 0805 61.2K Ohm 0.1% 1/8W ¦25ppm/¦C SMD Blister T/R

Res Thin Film 0805 61.2K Ohm 0.1% 1/8W ¦25ppm/¦C SMD Blister T/R

Supplier's Site
Chip Resistor - Surface Mount - TNPW080561K2BETY-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW080561K2BETY-ND
Chip Resistor - Surface Mount TNPW080561K2BETY-ND
61.2 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

61.2 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Tnpw, 0805, 61.2 Kohm, 0.1%, 25 Ppm Vishay - 65C8407 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0805, 61.2 Kohm, 0.1%, 25 Ppm Vishay
65C8407
Tnpw, 0805, 61.2 Kohm, 0.1%, 25 Ppm Vishay 65C8407
TNPW, 0805, 61.2 kOhm, 0.1%, 25 ppm

TNPW, 0805, 61.2 kOhm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW080561K2BETY TNPW080561K2BETY-ND 65C8407
Product Name Res Thin Film 0805 61.2K Ohm 0.1% 1/8W ¦25ppm/¦C SMD Blister T/R Chip Resistor - Surface Mount Tnpw, 0805, 61.2 Kohm, 0.1%, 25 Ppm Vishay
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details