Vishay Intertechnology, Inc. Res Thin Film 0805 61.2K Ohm 0.1% 1/8W ¦25ppm/¦C SMD Paper T/R TNPW080561K2BETA

Description
Res Thin Film 0805 61.2K Ohm 0.1% 1/8W ¦25ppm/¦C SMD Paper T/R
Request a Quote Datasheet
Description
Res Thin Film 0805 61.2K Ohm 0.1% 1/8W ¦25ppm/¦C SMD Paper T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0805 61.2K Ohm 0.1% 1/8W ¦25ppm/¦C SMD Paper T/R - TNPW080561K2BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0805 61.2K Ohm 0.1% 1/8W ¦25ppm/¦C SMD Paper T/R
TNPW080561K2BETA
Res Thin Film 0805 61.2K Ohm 0.1% 1/8W ¦25ppm/¦C SMD Paper T/R TNPW080561K2BETA
Res Thin Film 0805 61.2K Ohm 0.1% 1/8W ¦25ppm/¦C SMD Paper T/R

Res Thin Film 0805 61.2K Ohm 0.1% 1/8W ¦25ppm/¦C SMD Paper T/R

Supplier's Site
Chip Resistor - Surface Mount - TNPW080561K2BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW080561K2BETA-ND
Chip Resistor - Surface Mount TNPW080561K2BETA-ND
61.2 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

61.2 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW080561K2BETA TNPW080561K2BETA-ND
Product Name Res Thin Film 0805 61.2K Ohm 0.1% 1/8W ¦25ppm/¦C SMD Paper T/R Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469515 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details