Vishay Precision Group RES 619 OHM 1/8W 0.1% 0805 TNPW0805619RBEEA

Description
RES 619ohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 619ohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 619 OHM 1/8W 0.1% 0805 - TNPW0805619RBEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 619 OHM 1/8W 0.1% 0805
TNPW0805619RBEEA
RES 619 OHM 1/8W 0.1% 0805 TNPW0805619RBEEA
RES 619ohm 1/8W 0.1% 0805

RES 619ohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - TNPW0805619RBEEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0805619RBEEA-ND
Chip Resistor - Surface Mount TNPW0805619RBEEA-ND
619 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

619 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW0805619RBEEA TNPW0805619RBEEA-ND
Product Name RES 619 OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 619 ohms 619 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.2600 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176057-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.0750 ohms
View Details
3 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2C122J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details