Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW080560K4BEEA

Description
60.4 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
60.4 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-TNPW080560K4BEEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW080560K4BEEATR-ND
Chip Resistor - Surface Mount 541-TNPW080560K4BEEATR-ND
60.4 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

60.4 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW080560K4BEEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW080560K4BEEACT-ND
Chip Resistor - Surface Mount 541-TNPW080560K4BEEACT-ND
RES 60.4K OHM 0.1% 0.26W 0805

RES 60.4K OHM 0.1% 0.26W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW080560K4BEEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW080560K4BEEADKR-ND
Chip Resistor - Surface Mount 541-TNPW080560K4BEEADKR-ND
RES 60.4K OHM 0.1% 0.26W 0805

RES 60.4K OHM 0.1% 0.26W 0805

Buy Now Datasheet
RES 60.4K OHM 1/8W 0.1% 0805 - TNPW080560K4BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 60.4K OHM 1/8W 0.1% 0805
TNPW080560K4BEEA
RES 60.4K OHM 1/8W 0.1% 0805 TNPW080560K4BEEA
RES 60.4Kohm 1/8W 0.1% 0805

RES 60.4Kohm 1/8W 0.1% 0805

Supplier's Site
Res, Thin Film, 60K4, 0.1%, 0.1W, 0805, Reel; Resistance Vishay - 05R1134 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 60K4, 0.1%, 0.1W, 0805, Reel; Resistance Vishay
05R1134
Res, Thin Film, 60K4, 0.1%, 0.1W, 0805, Reel; Resistance Vishay 05R1134
RES, THIN FILM, 60K4, 0.1%, 0.1W, 0805, REEL; Resistance:60.4kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 60K4, 0.1%, 0.1W, 0805, REEL; Resistance:60.4kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-TNPW080560K4BEEATR-ND TNPW080560K4BEEA 05R1134
Product Name Chip Resistor - Surface Mount RES 60.4K OHM 1/8W 0.1% 0805 Res, Thin Film, 60K4, 0.1%, 0.1W, 0805, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805; 0805 [2012 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers