Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW0805604RFETA

Description
604 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film
Request a Quote Datasheet
Description
604 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW0805604RFETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0805604RFETA-ND
Chip Resistor - Surface Mount TNPW0805604RFETA-ND
604 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

604 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet
Res Thin Film 0805 604 Ohm 1% 1/8W ¦25ppm/¦C SMD Paper T/R - TNPW0805604RFETA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0805 604 Ohm 1% 1/8W ¦25ppm/¦C SMD Paper T/R
TNPW0805604RFETA
Res Thin Film 0805 604 Ohm 1% 1/8W ¦25ppm/¦C SMD Paper T/R TNPW0805604RFETA
Res Thin Film 0805 604 Ohm 1% 1/8W ¦25ppm/¦C SMD Paper T/R

Res Thin Film 0805 604 Ohm 1% 1/8W ¦25ppm/¦C SMD Paper T/R

Supplier's Site
Tnpw, 0805, 604 Ohm, 1%, 25 Ppm Vishay - 65C8403 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0805, 604 Ohm, 1%, 25 Ppm Vishay
65C8403
Tnpw, 0805, 604 Ohm, 1%, 25 Ppm Vishay 65C8403
TNPW, 0805, 604 Ohm, 1%, 25 ppm

TNPW, 0805, 604 Ohm, 1%, 25 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW0805604RFETA-ND TNPW0805604RFETA 65C8403
Product Name Chip Resistor - Surface Mount Res Thin Film 0805 604 Ohm 1% 1/8W ¦25ppm/¦C SMD Paper T/R Tnpw, 0805, 604 Ohm, 1%, 25 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805 0805
Resistance Range 604 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details