Vishay Precision Group Chip Resistor - Surface Mount TNPW0805604RDHEA

Description
604 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
604 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW0805604RDHEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0805604RDHEA-ND
Chip Resistor - Surface Mount TNPW0805604RDHEA-ND
604 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

604 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
THIN FILM,0805,604,.5%,50PPM,T/R,HAZMAT - TNPW0805604RDHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,0805,604,.5%,50PPM,T/R,HAZMAT
TNPW0805604RDHEA
THIN FILM,0805,604,.5%,50PPM,T/R,HAZMAT TNPW0805604RDHEA
THIN FILM,0805,604,.5%,50 PPM,T/R,HAZMAT

THIN FILM,0805,604,.5%,50PPM,T/R,HAZMAT

Supplier's Site
Resistor, Thin Film, 604 Ohm, 125Mw, 0.5%; Resistance Vishay - 05R2093 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 604 Ohm, 125Mw, 0.5%; Resistance Vishay
05R2093
Resistor, Thin Film, 604 Ohm, 125Mw, 0.5%; Resistance Vishay 05R2093
RESISTOR, THIN FILM, 604 OHM, 125mW, 0.5%; Resistance:604ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Voltage Rating:75V; Temperature Coefficient:± 50ppm/K; Resistor Element Material:Thin Film; Resistor Case Style:0805 RoHS Compliant: Yes

RESISTOR, THIN FILM, 604 OHM, 125mW, 0.5%; Resistance:604ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Voltage Rating:75V; Temperature Coefficient:± 50ppm/K; Resistor Element Material:Thin Film; Resistor Case Style:0805 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW0805604RDHEA-ND TNPW0805604RDHEA 05R2093
Product Name Chip Resistor - Surface Mount THIN FILM,0805,604,.5%,50PPM,T/R,HAZMAT Resistor, Thin Film, 604 Ohm, 125Mw, 0.5%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805
Resistance Range 604 ohms 604 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 2567477P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details