Vishay Intertechnology, Inc. RES 604 OHM 1/8W 0.1% 0805 TNPW0805604RBETA

Description
RES 604ohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 604ohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 604 OHM 1/8W 0.1% 0805 - TNPW0805604RBETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 604 OHM 1/8W 0.1% 0805
TNPW0805604RBETA
RES 604 OHM 1/8W 0.1% 0805 TNPW0805604RBETA
RES 604ohm 1/8W 0.1% 0805

RES 604ohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - TNPW0805604RBETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0805604RBETA-ND
Chip Resistor - Surface Mount TNPW0805604RBETA-ND
604 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

604 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet
Tnpw, 0805, 604 Ohm, 0.1%, 25 Ppm Rohs Compliant Vishay - 65C8400 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0805, 604 Ohm, 0.1%, 25 Ppm Rohs Compliant Vishay
65C8400
Tnpw, 0805, 604 Ohm, 0.1%, 25 Ppm Rohs Compliant Vishay 65C8400
TNPW, 0805, 604 Ohm, 0.1%, 25 ppm RoHS Compliant: No

TNPW, 0805, 604 Ohm, 0.1%, 25 ppm RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW0805604RBETA TNPW0805604RBETA-ND 65C8400
Product Name RES 604 OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount Tnpw, 0805, 604 Ohm, 0.1%, 25 Ppm Rohs Compliant Vishay
Mounting / Packaging 0805 0805; 0805 0805
Resistance Range 604 ohms 604 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 10W Resistor - 53-PBV-R002-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0020 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details