Vishay Precision Group Chip Resistor - Surface Mount TNPW0805604RBEEA

Description
604 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
604 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-3812-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3812-2-ND
Chip Resistor - Surface Mount 541-3812-2-ND
604 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

604 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3812-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3812-6-ND
Chip Resistor - Surface Mount 541-3812-6-ND
604 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

604 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3812-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3812-1-ND
Chip Resistor - Surface Mount 541-3812-1-ND
604 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

604 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
RES 604 OHM 1/8W 0.1% 0805 - TNPW0805604RBEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 604 OHM 1/8W 0.1% 0805
TNPW0805604RBEEA
RES 604 OHM 1/8W 0.1% 0805 TNPW0805604RBEEA
RES 604ohm 1/8W 0.1% 0805

RES 604ohm 1/8W 0.1% 0805

Supplier's Site
Res, Thin Film, 604R, 0.1%, 0.1W, 0805, Reel; Resistance Vishay - 05R2091 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 604R, 0.1%, 0.1W, 0805, Reel; Resistance Vishay
05R2091
Res, Thin Film, 604R, 0.1%, 0.1W, 0805, Reel; Resistance Vishay 05R2091
RES, THIN FILM, 604R, 0.1%, 0.1W, 0805, REEL; Resistance:604ohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 604R, 0.1%, 0.1W, 0805, REEL; Resistance:604ohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-3812-2-ND TNPW0805604RBEEA 05R2091
Product Name Chip Resistor - Surface Mount RES 604 OHM 1/8W 0.1% 0805 Res, Thin Film, 604R, 0.1%, 0.1W, 0805, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805; 0805 [2012 Metric]
Resistance Range 604 ohms 604 ohms 604 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details