Vishay Intertechnology, Inc. Thin Film Resistors - SMD 5.97Kohms .1% 25ppm TNPW08055K97BETY

Description
Thin Film Resistors - SMD 5.97Kohms .1% 25ppm
Request a Quote Datasheet
Description
Thin Film Resistors - SMD 5.97Kohms .1% 25ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD 5.97Kohms .1% 25ppm - TNPW08055K97BETY - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 5.97Kohms .1% 25ppm
TNPW08055K97BETY
Thin Film Resistors - SMD 5.97Kohms .1% 25ppm TNPW08055K97BETY
Thin Film Resistors - SMD 5.97Kohms .1% 25ppm

Thin Film Resistors - SMD 5.97Kohms .1% 25ppm

Supplier's Site
Chip Resistor - Surface Mount - TNPW08055K97BETY-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW08055K97BETY-ND
Chip Resistor - Surface Mount TNPW08055K97BETY-ND
5.97 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

5.97 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Tnpw, 0805, 5.97 Kohm, 0.1%, 25 Ppm Vishay - 65C8213 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0805, 5.97 Kohm, 0.1%, 25 Ppm Vishay
65C8213
Tnpw, 0805, 5.97 Kohm, 0.1%, 25 Ppm Vishay 65C8213
TNPW, 0805, 5.97 kOhm, 0.1%, 25 ppm

TNPW, 0805, 5.97 kOhm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW08055K97BETY TNPW08055K97BETY-ND 65C8213
Product Name Thin Film Resistors - SMD 5.97Kohms .1% 25ppm Chip Resistor - Surface Mount Tnpw, 0805, 5.97 Kohm, 0.1%, 25 Ppm Vishay
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805 0805
Resistance Range 5970 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details