Vishay Precision Group RES 5.90K OHM 1/8W 0.1% 0805 TNPW08055K90BEEA

Description
RES 5.90Kohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 5.90Kohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.90K OHM 1/8W 0.1% 0805 - TNPW08055K90BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.90K OHM 1/8W 0.1% 0805
TNPW08055K90BEEA
RES 5.90K OHM 1/8W 0.1% 0805 TNPW08055K90BEEA
RES 5.90Kohm 1/8W 0.1% 0805

RES 5.90Kohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - 541-3811-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3811-6-ND
Chip Resistor - Surface Mount 541-3811-6-ND
5.9 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

5.9 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3811-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3811-2-ND
Chip Resistor - Surface Mount 541-3811-2-ND
5.9 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

5.9 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3811-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3811-1-ND
Chip Resistor - Surface Mount 541-3811-1-ND
5.9 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

5.9 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Resistor, Thin Film, 5.9Kohm, 125Mw, 0.1%, Full Reel; Resistance Vishay - 05R2013 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 5.9Kohm, 125Mw, 0.1%, Full Reel; Resistance Vishay
05R2013
Resistor, Thin Film, 5.9Kohm, 125Mw, 0.1%, Full Reel; Resistance Vishay 05R2013
RESISTOR, THIN FILM, 5.9KOHM, 125mW, 0.1%, FULL REEL; Resistance:5.9kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RESISTOR, THIN FILM, 5.9KOHM, 125mW, 0.1%, FULL REEL; Resistance:5.9kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - TNPW08055K90BEEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW08055K90BEEA
Chip Resistor - Surface Mount TNPW08055K90BEEA
RES 5.9K OHM 0.1% 1/8W 0805

RES 5.9K OHM 0.1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number TNPW08055K90BEEA 541-3811-6-ND 05R2013 TNPW08055K90BEEA
Product Name RES 5.90K OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount Resistor, Thin Film, 5.9Kohm, 125Mw, 0.1%, Full Reel; Resistance Vishay Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 5900 ohms 5900 ohms 5900 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.2600 watts 0.2000 watts 0.2600 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614964-1 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 200000 ohms
Tolerance 0.1000 +/- %
View Details
2 suppliers
Surface Mount Resistors - 2567783P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
View Details
Current Sense Transformers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD5904FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details