Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW08055K76BETA

Description
5.76 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film
Request a Quote Datasheet
Description
5.76 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW08055K76BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW08055K76BETA-ND
Chip Resistor - Surface Mount TNPW08055K76BETA-ND
5.76 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

5.76 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet
RES 5.76K OHM 1/8W 0.1% 0805 - TNPW08055K76BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.76K OHM 1/8W 0.1% 0805
TNPW08055K76BETA
RES 5.76K OHM 1/8W 0.1% 0805 TNPW08055K76BETA
RES 5.76Kohm 1/8W 0.1% 0805

RES 5.76Kohm 1/8W 0.1% 0805

Supplier's Site
Tnpw, 0805, 5.76 Kohm, 0.1%, 25 Ppm Rohs Compliant Vishay - 65C8200 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0805, 5.76 Kohm, 0.1%, 25 Ppm Rohs Compliant Vishay
65C8200
Tnpw, 0805, 5.76 Kohm, 0.1%, 25 Ppm Rohs Compliant Vishay 65C8200
TNPW, 0805, 5.76 kOhm, 0.1%, 25 ppm RoHS Compliant: No

TNPW, 0805, 5.76 kOhm, 0.1%, 25 ppm RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW08055K76BETA-ND TNPW08055K76BETA 65C8200
Product Name Chip Resistor - Surface Mount RES 5.76K OHM 1/8W 0.1% 0805 Tnpw, 0805, 5.76 Kohm, 0.1%, 25 Ppm Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176093-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9760 ohms
View Details
3 suppliers
Through Hole Resistors - 1468282 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD4222FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details