Vishay Intertechnology, Inc. RES 5.76K OHM 1/8W 0.1% 0805 TNPW08055K76BEEA

Description
RES 5.76Kohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 5.76Kohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.76K OHM 1/8W 0.1% 0805 - TNPW08055K76BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.76K OHM 1/8W 0.1% 0805
TNPW08055K76BEEA
RES 5.76K OHM 1/8W 0.1% 0805 TNPW08055K76BEEA
RES 5.76Kohm 1/8W 0.1% 0805

RES 5.76Kohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - TNPW08055K76BEEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW08055K76BEEA-ND
Chip Resistor - Surface Mount TNPW08055K76BEEA-ND
5.76 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

5.76 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW08055K76BEEA TNPW08055K76BEEA-ND
Product Name RES 5.76K OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 5760 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.2600 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details