Vishay Precision Group RES 5.62K OHM 1/8W 0.1% 0805 TNPW08055K62BEEA

Description
RES 5.62Kohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 5.62Kohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.62K OHM 1/8W 0.1% 0805 - TNPW08055K62BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.62K OHM 1/8W 0.1% 0805
TNPW08055K62BEEA
RES 5.62K OHM 1/8W 0.1% 0805 TNPW08055K62BEEA
RES 5.62Kohm 1/8W 0.1% 0805

RES 5.62Kohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - 541-TNPW08055K62BEEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW08055K62BEEADKR-ND
Chip Resistor - Surface Mount 541-TNPW08055K62BEEADKR-ND
RES 5.62K OHM 0.1% 0.26W 0805

RES 5.62K OHM 0.1% 0.26W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW08055K62BEEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW08055K62BEEATR-ND
Chip Resistor - Surface Mount 541-TNPW08055K62BEEATR-ND
5.62 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

5.62 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW08055K62BEEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW08055K62BEEACT-ND
Chip Resistor - Surface Mount 541-TNPW08055K62BEEACT-ND
RES 5.62K OHM 0.1% 0.26W 0805

RES 5.62K OHM 0.1% 0.26W 0805

Buy Now Datasheet
Res, Thin Film, 5K62, 0.1%, 0.1W, 0805, Reel; Resistance Vishay - 05R2003 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 5K62, 0.1%, 0.1W, 0805, Reel; Resistance Vishay
05R2003
Res, Thin Film, 5K62, 0.1%, 0.1W, 0805, Reel; Resistance Vishay 05R2003
RES, THIN FILM, 5K62, 0.1%, 0.1W, 0805, REEL; Resistance:5.62kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 5K62, 0.1%, 0.1W, 0805, REEL; Resistance:5.62kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW08055K62BEEA 541-TNPW08055K62BEEADKR-ND 05R2003
Product Name RES 5.62K OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount Res, Thin Film, 5K62, 0.1%, 0.1W, 0805, Reel; Resistance Vishay
Mounting / Packaging 0805 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 5620 ohms 5620 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.2600 watts 0.2000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1676260-5-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Surface Mount Resistors - 2567519 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 0.0012 ohms
View Details
Resistor - 52-BVS-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 5.00E-4 ohms
Power Rating 5 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R225JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details