5.23 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Res Thin Film 0805 5.23K Ohm 0.1% 1/8W ¦25ppm/¦C SMD Blister T/R
TNPW, 0805, 5.23 kOhm, 0.1%, 25 ppm
RES 5.23K OHM 0.1% 1/8W 0805
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | TNPW08055K23BETY-ND | TNPW08055K23BETY | 65C8175 | TNPW08055K23BETY |
| Product Name | Chip Resistor - Surface Mount | Res Thin Film 0805 5.23K Ohm 0.1% 1/8W ¦25ppm/¦C SMD Blister T/R | Tnpw, 0805, 5.23 Kohm, 0.1%, 25 Ppm Vishay | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | Automotive; General Use | |||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | |
| Mounting / Packaging | 0805; 0805 | Surface Mount Technology (SMT / SMD); 0805 | 0805 | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |