Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW08055K11BETY

Description
5.11 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
5.11 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW08055K11BETY-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW08055K11BETY-ND
Chip Resistor - Surface Mount TNPW08055K11BETY-ND
5.11 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

5.11 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPW08055K11BETY - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW08055K11BETY
Chip Resistor - Surface Mount TNPW08055K11BETY
RES 5.11K OHM 0.1% 1/8W 0805

RES 5.11K OHM 0.1% 1/8W 0805

Supplier's Site Datasheet
Tnpw, 0805, 5.11 Kohm, 0.1%, 25 Ppm Vishay - 65C8168 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0805, 5.11 Kohm, 0.1%, 25 Ppm Vishay
65C8168
Tnpw, 0805, 5.11 Kohm, 0.1%, 25 Ppm Vishay 65C8168
TNPW, 0805, 5.11 kOhm, 0.1%, 25 ppm

TNPW, 0805, 5.11 kOhm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number TNPW08055K11BETY-ND TNPW08055K11BETY 65C8168
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Tnpw, 0805, 5.11 Kohm, 0.1%, 25 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614887-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 464 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details