Vishay Precision Group Chip Resistor - Surface Mount TNPW08055K11BETA

Description
5.11 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film
Request a Quote Datasheet
Description
5.11 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW08055K11BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW08055K11BETA-ND
Chip Resistor - Surface Mount TNPW08055K11BETA-ND
5.11 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

5.11 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet
RES 5.11K OHM 1/8W 0.1% 0805 - TNPW08055K11BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.11K OHM 1/8W 0.1% 0805
TNPW08055K11BETA
RES 5.11K OHM 1/8W 0.1% 0805 TNPW08055K11BETA
RES 5.11Kohm 1/8W 0.1% 0805

RES 5.11Kohm 1/8W 0.1% 0805

Supplier's Site
Tnpw, 0805, 5.11 Kohm, 0.1%, 25 Ppm Rohs Compliant Vishay - 65C8166 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0805, 5.11 Kohm, 0.1%, 25 Ppm Rohs Compliant Vishay
65C8166
Tnpw, 0805, 5.11 Kohm, 0.1%, 25 Ppm Rohs Compliant Vishay 65C8166
TNPW, 0805, 5.11 kOhm, 0.1%, 25 ppm RoHS Compliant: No

TNPW, 0805, 5.11 kOhm, 0.1%, 25 ppm RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW08055K11BETA-ND TNPW08055K11BETA 65C8166
Product Name Chip Resistor - Surface Mount RES 5.11K OHM 1/8W 0.1% 0805 Tnpw, 0805, 5.11 Kohm, 0.1%, 25 Ppm Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Surface Mount Resistors - 2176074-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5900 ohms
View Details
4 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details