Vishay Precision Group RES 5.11K OHM 1/8W 0.1% 0805 TNPW08055K11BEEA

Description
RES 5.11Kohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 5.11Kohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.11K OHM 1/8W 0.1% 0805 - TNPW08055K11BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.11K OHM 1/8W 0.1% 0805
TNPW08055K11BEEA
RES 5.11K OHM 1/8W 0.1% 0805 TNPW08055K11BEEA
RES 5.11Kohm 1/8W 0.1% 0805

RES 5.11Kohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - TNP5.11KABTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP5.11KABTR-ND
Chip Resistor - Surface Mount TNP5.11KABTR-ND
5.11 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

5.11 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNP5.11KABDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP5.11KABDKR-ND
Chip Resistor - Surface Mount TNP5.11KABDKR-ND
5.11 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

5.11 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNP5.11KABCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP5.11KABCT-ND
Chip Resistor - Surface Mount TNP5.11KABCT-ND
5.11 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

5.11 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Res, Thin Film, 5K11, 0.1%, 0.1W, 0805; Resistance Vishay - 05R1984 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 5K11, 0.1%, 0.1W, 0805; Resistance Vishay
05R1984
Res, Thin Film, 5K11, 0.1%, 0.1W, 0805; Resistance Vishay 05R1984
RES, THIN FILM, 5K11, 0.1%, 0.1W, 0805; Resistance:5.11kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 5K11, 0.1%, 0.1W, 0805; Resistance:5.11kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, Thin Film, 5.11 Kohm, 125 Mw, 0.1%, 0805; No. Of Pins Vishay - 83R9017 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 5.11 Kohm, 125 Mw, 0.1%, 0805; No. Of Pins Vishay
83R9017
Resistor, Thin Film, 5.11 Kohm, 125 Mw, 0.1%, 0805; No. Of Pins Vishay 83R9017
RESISTOR, THIN FILM, 5.11 KOHM, 125 MW, 0.1%, 0805; No. of Pins:2; Power Rating:125mW; Resistance:5.11kohm; Resistance Tolerance:± 0.1%; Resistor Case Style:0805 [2012 Metric]; Resistor Element Material:Thin Film; Voltage Rating:150VRoHS Compliant: Yes

RESISTOR, THIN FILM, 5.11 KOHM, 125 MW, 0.1%, 0805; No. of Pins:2; Power Rating:125mW; Resistance:5.11kohm; Resistance Tolerance:± 0.1%; Resistor Case Style:0805 [2012 Metric]; Resistor Element Material:Thin Film; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number TNPW08055K11BEEA TNP5.11KABTR-ND 05R1984 83R9017
Product Name RES 5.11K OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount Res, Thin Film, 5K11, 0.1%, 0.1W, 0805; Resistance Vishay Resistor, Thin Film, 5.11 Kohm, 125 Mw, 0.1%, 0805; No. Of Pins Vishay
Mounting / Packaging 0805 0805; 0805 0805; 0805 [2012 Metric] 0805
Resistance Range 5110 ohms 5110 ohms 5110 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.2600 watts 0.2000 watts 0.1250 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1622821-5-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details