Vishay Precision Group RES 5.10K OHM 1/8W 0.1% 0805 TNPW08055K10BETA

Description
RES 5.10Kohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 5.10Kohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.10K OHM 1/8W 0.1% 0805 - TNPW08055K10BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.10K OHM 1/8W 0.1% 0805
TNPW08055K10BETA
RES 5.10K OHM 1/8W 0.1% 0805 TNPW08055K10BETA
RES 5.10Kohm 1/8W 0.1% 0805

RES 5.10Kohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - TNPW08055K10BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW08055K10BETA-ND
Chip Resistor - Surface Mount TNPW08055K10BETA-ND
5.1 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

5.1 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet
Thin Film Resistor, 5.1Kohm, 125Mw, 0.1%; Resistance Vishay - 95C2569 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Resistor, 5.1Kohm, 125Mw, 0.1%; Resistance Vishay
95C2569
Thin Film Resistor, 5.1Kohm, 125Mw, 0.1%; Resistance Vishay 95C2569
THIN FILM RESISTOR, 5.1KOHM, 125mW, 0.1%; Resistance:5.1kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Reliability; Qualification:-RoHS Compliant: No

THIN FILM RESISTOR, 5.1KOHM, 125mW, 0.1%; Resistance:5.1kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Reliability; Qualification:-RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW08055K10BETA TNPW08055K10BETA-ND 95C2569
Product Name RES 5.10K OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount Thin Film Resistor, 5.1Kohm, 125Mw, 0.1%; Resistance Vishay
Mounting / Packaging 0805 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 5100 ohms 5100 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567541P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0020 ohms
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD683JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details