Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW08055K10BEEN

Description
5.1 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
5.1 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-3810-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3810-2-ND
Chip Resistor - Surface Mount 541-3810-2-ND
5.1 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

5.1 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3810-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3810-6-ND
Chip Resistor - Surface Mount 541-3810-6-ND
5.1 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

5.1 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3810-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3810-1-ND
Chip Resistor - Surface Mount 541-3810-1-ND
5.1 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

5.1 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
RES 5.10K OHM 1/8W 0.1% 0805 - TNPW08055K10BEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.10K OHM 1/8W 0.1% 0805
TNPW08055K10BEEN
RES 5.10K OHM 1/8W 0.1% 0805 TNPW08055K10BEEN
RES 5.10Kohm 1/8W 0.1% 0805

RES 5.10Kohm 1/8W 0.1% 0805

Supplier's Site
Resistors - Chip Resistor - Surface Mount - TNPW08055K10BEEN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
TNPW08055K10BEEN
Resistors - Chip Resistor - Surface Mount TNPW08055K10BEEN
RES 5.1K OHM 0.1% 0.26W 0805

RES 5.1K OHM 0.1% 0.26W 0805

Supplier's Site
200mW Thin Film Resistor 150V ±0.1% ±25ppm/℃ -55℃~+155℃ 5.1kΩ 0805 Chip Resistor - Surface Mount ROHS - 17930-TNPW08055K10BEEN - Utmel Electronic Limited
Hong Kong, China
200mW Thin Film Resistor 150V ±0.1% ±25ppm/℃ -55℃~+155℃ 5.1kΩ 0805 Chip Resistor - Surface Mount ROHS
17930-TNPW08055K10BEEN
200mW Thin Film Resistor 150V ±0.1% ±25ppm/℃ -55℃~+155℃ 5.1kΩ 0805 Chip Resistor - Surface Mount ROHS 17930-TNPW08055K10BEEN
200mW Thin Film Resistor 150V ±0.1% ±25ppm/℃ -55℃~+155℃ 5.1kΩ 0805 Chip Resistor - Surface Mount ROHS

200mW Thin Film Resistor 150V ±0.1% ±25ppm/℃ -55℃~+155℃ 5.1kΩ 0805 Chip Resistor - Surface Mount ROHS

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 541-3810-2-ND TNPW08055K10BEEN TNPW08055K10BEEN 17930-TNPW08055K10BEEN
Product Name Chip Resistor - Surface Mount RES 5.10K OHM 1/8W 0.1% 0805 Resistors - Chip Resistor - Surface Mount 200mW Thin Film Resistor 150V ±0.1% ±25ppm/℃ -55℃~+155℃ 5.1kΩ 0805 Chip Resistor - Surface Mount ROHS
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805; 0805 (2012 Metric)
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD2804FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Surface Mount Resistors - 2567481P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
View Details