Vishay Precision Group RES 5.10K OHM 1/8W 0.1% 0805 TNPW08055K10BEEA

Description
RES 5.10Kohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 5.10Kohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.10K OHM 1/8W 0.1% 0805 - TNPW08055K10BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.10K OHM 1/8W 0.1% 0805
TNPW08055K10BEEA
RES 5.10K OHM 1/8W 0.1% 0805 TNPW08055K10BEEA
RES 5.10Kohm 1/8W 0.1% 0805

RES 5.10Kohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - 541-3809-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3809-2-ND
Chip Resistor - Surface Mount 541-3809-2-ND
5.1 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

5.1 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3809-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3809-6-ND
Chip Resistor - Surface Mount 541-3809-6-ND
5.1 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

5.1 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3809-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3809-1-ND
Chip Resistor - Surface Mount 541-3809-1-ND
5.1 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

5.1 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Res, Thin Film, 5K1, 0.1%, 0.1W, 0805, Reel; Resistance Vishay - 05R1982 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 5K1, 0.1%, 0.1W, 0805, Reel; Resistance Vishay
05R1982
Res, Thin Film, 5K1, 0.1%, 0.1W, 0805, Reel; Resistance Vishay 05R1982
RES, THIN FILM, 5K1, 0.1%, 0.1W, 0805, REEL; Resistance:5.1kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 5K1, 0.1%, 0.1W, 0805, REEL; Resistance:5.1kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 5K1, Aec-Q200, 0.2W, 0805 Rohs Compliant Vishay - 33AK9472 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K1, Aec-Q200, 0.2W, 0805 Rohs Compliant Vishay
33AK9472
Res, 5K1, Aec-Q200, 0.2W, 0805 Rohs Compliant Vishay 33AK9472
RES, 5K1, AEC-Q200, 0.2W, 0805 ROHS COMPLIANT: YES

RES, 5K1, AEC-Q200, 0.2W, 0805 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number TNPW08055K10BEEA 541-3809-2-ND 05R1982 33AK9472
Product Name RES 5.10K OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount Res, Thin Film, 5K1, 0.1%, 0.1W, 0805, Reel; Resistance Vishay Res, 5K1, Aec-Q200, 0.2W, 0805 Rohs Compliant Vishay
Mounting / Packaging 0805 0805; 0805 0805; 0805 [2012 Metric] 0805
Resistance Range 5100 ohms 5100 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.2600 watts 0.2000 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-2176088-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1580 ohms
View Details
3 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details