Vishay Intertechnology, Inc. Res Thin Film 0805 59 Ohm 0.5% 1/8W ¦50ppm/¦C SMD Paper T/R TNPW080559R0DHTA

Description
Res Thin Film 0805 59 Ohm 0.5% 1/8W ¦50ppm/¦C SMD Paper T/R
Request a Quote Datasheet
Description
Res Thin Film 0805 59 Ohm 0.5% 1/8W ¦50ppm/¦C SMD Paper T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0805 59 Ohm 0.5% 1/8W ¦50ppm/¦C SMD Paper T/R - TNPW080559R0DHTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0805 59 Ohm 0.5% 1/8W ¦50ppm/¦C SMD Paper T/R
TNPW080559R0DHTA
Res Thin Film 0805 59 Ohm 0.5% 1/8W ¦50ppm/¦C SMD Paper T/R TNPW080559R0DHTA
Res Thin Film 0805 59 Ohm 0.5% 1/8W ¦50ppm/¦C SMD Paper T/R

Res Thin Film 0805 59 Ohm 0.5% 1/8W ¦50ppm/¦C SMD Paper T/R

Supplier's Site
Chip Resistor - Surface Mount - TNPW080559R0DHTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW080559R0DHTA-ND
Chip Resistor - Surface Mount TNPW080559R0DHTA-ND
59 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

59 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet
Tnpw, 0805, 59 Ohm, 0.5%, 50 Ppm Rohs Compliant Vishay - 65C8329 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0805, 59 Ohm, 0.5%, 50 Ppm Rohs Compliant Vishay
65C8329
Tnpw, 0805, 59 Ohm, 0.5%, 50 Ppm Rohs Compliant Vishay 65C8329
TNPW, 0805, 59 Ohm, 0.5%, 50 ppm RoHS Compliant: No

TNPW, 0805, 59 Ohm, 0.5%, 50 ppm RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW080559R0DHTA TNPW080559R0DHTA-ND 65C8329
Product Name Res Thin Film 0805 59 Ohm 0.5% 1/8W ¦50ppm/¦C SMD Paper T/R Chip Resistor - Surface Mount Tnpw, 0805, 59 Ohm, 0.5%, 50 Ppm Rohs Compliant Vishay
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805
Tolerance 0.5000 +/- % 0.5000 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD2552FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Chip Resistor - Surface Mount - 1-1622821-3-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details