59 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film
Thin Film Chip ResistorSeries:TNPW;
TNPW, 0805, 59 kOhm, 0.1%, 25 ppm RoHS Compliant: No
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | TNPW080559K0BETA-ND | TNPW080559K0BETA | 65C8323 |
| Product Name | Chip Resistor - Surface Mount | Thin Film Chip ResistorSeries:TNPW; Resistance:59kohm; Resistance Tolerance:+/- 0.1%; Power Rating... | Tnpw, 0805, 59 Kohm, 0.1%, 25 Ppm Rohs Compliant Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Automotive; General Use | ||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | |
| Mounting / Packaging | 0805; 0805 | 0805 | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |