Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW0805590RBETA

Description
590 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film
Request a Quote Datasheet
Description
590 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW0805590RBETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0805590RBETA-ND
Chip Resistor - Surface Mount TNPW0805590RBETA-ND
590 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

590 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet
RES 590 OHM 1/8W 0.1% 0805 - TNPW0805590RBETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 590 OHM 1/8W 0.1% 0805
TNPW0805590RBETA
RES 590 OHM 1/8W 0.1% 0805 TNPW0805590RBETA
RES 590ohm 1/8W 0.1% 0805

RES 590ohm 1/8W 0.1% 0805

Supplier's Site
Tnpw, 0805, 590 Ohm, 0.1%, 25 Ppm Vishay - 65C8331 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0805, 590 Ohm, 0.1%, 25 Ppm Vishay
65C8331
Tnpw, 0805, 590 Ohm, 0.1%, 25 Ppm Vishay 65C8331
TNPW, 0805, 590 Ohm, 0.1%, 25 ppm

TNPW, 0805, 590 Ohm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW0805590RBETA-ND TNPW0805590RBETA 65C8331
Product Name Chip Resistor - Surface Mount RES 590 OHM 1/8W 0.1% 0805 Tnpw, 0805, 590 Ohm, 0.1%, 25 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805
Resistance Range 590 ohms 590 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD2742FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details