Vishay Intertechnology, Inc. Res Thin Film 0805 58.3K Ohm 0.1% 1/8W ¦25ppm/¦C SMD Paper T/R TNPW080558K3BETA

Description
Res Thin Film 0805 58.3K Ohm 0.1% 1/8W ¦25ppm/¦C SMD Paper T/R
Request a Quote Datasheet
Description
Res Thin Film 0805 58.3K Ohm 0.1% 1/8W ¦25ppm/¦C SMD Paper T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0805 58.3K Ohm 0.1% 1/8W ¦25ppm/¦C SMD Paper T/R - TNPW080558K3BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0805 58.3K Ohm 0.1% 1/8W ¦25ppm/¦C SMD Paper T/R
TNPW080558K3BETA
Res Thin Film 0805 58.3K Ohm 0.1% 1/8W ¦25ppm/¦C SMD Paper T/R TNPW080558K3BETA
Res Thin Film 0805 58.3K Ohm 0.1% 1/8W ¦25ppm/¦C SMD Paper T/R

Res Thin Film 0805 58.3K Ohm 0.1% 1/8W ¦25ppm/¦C SMD Paper T/R

Supplier's Site
Chip Resistor - Surface Mount - TNPW080558K3BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW080558K3BETA-ND
Chip Resistor - Surface Mount TNPW080558K3BETA-ND
58.3 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

58.3 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW080558K3BETA TNPW080558K3BETA-ND
Product Name Res Thin Film 0805 58.3K Ohm 0.1% 1/8W ¦25ppm/¦C SMD Paper T/R Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 1722205 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details