Thin Film Resistors - SMD 57.6ohms .1% 25ppm
57.6 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | TNPW080557R6BETY | TNPW080557R6BETY-ND |
| Product Name | Thin Film Resistors - SMD 57.6ohms .1% 25ppm | Chip Resistor - Surface Mount |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | 0805; 0805 |
| Resistance Range | 57.6 ohms | 57.6 ohms |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |
| Temperature Coefficient | 25 ±ppm/°C | 25 ±ppm/°C |