Vishay Intertechnology, Inc. RES 57.6 OHM 1/8W 0.1% 0805 TNPW080557R6BEEN

Description
RES 57.6ohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 57.6ohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 57.6 OHM 1/8W 0.1% 0805 - TNPW080557R6BEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 57.6 OHM 1/8W 0.1% 0805
TNPW080557R6BEEN
RES 57.6 OHM 1/8W 0.1% 0805 TNPW080557R6BEEN
RES 57.6ohm 1/8W 0.1% 0805

RES 57.6ohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - TNPW080557R6BEEN-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW080557R6BEEN-ND
Chip Resistor - Surface Mount TNPW080557R6BEEN-ND
57.6 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

57.6 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPW080557R6BEEN - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW080557R6BEEN
Chip Resistor - Surface Mount TNPW080557R6BEEN
RES 57.6 OHM 0.1% 1/8W 0805

RES 57.6 OHM 0.1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number TNPW080557R6BEEN TNPW080557R6BEEN-ND TNPW080557R6BEEN
Product Name RES 57.6 OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 57.6 ohms 57.6 ohms 57.6 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.2600 watts 0.2600 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1623713-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details