Vishay Precision Group Chip Resistor - Surface Mount TNPW080557K6BEEN

Description
RES 57.6K OHM 0.1% 0.26W 0805
Request a Quote Datasheet
Description
RES 57.6K OHM 0.1% 0.26W 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-TNPW080557K6BEENCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW080557K6BEENCT-ND
Chip Resistor - Surface Mount 541-TNPW080557K6BEENCT-ND
RES 57.6K OHM 0.1% 0.26W 0805

RES 57.6K OHM 0.1% 0.26W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW080557K6BEENTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW080557K6BEENTR-ND
Chip Resistor - Surface Mount 541-TNPW080557K6BEENTR-ND
57.6 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

57.6 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW080557K6BEENDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW080557K6BEENDKR-ND
Chip Resistor - Surface Mount 541-TNPW080557K6BEENDKR-ND
RES 57.6K OHM 0.1% 0.26W 0805

RES 57.6K OHM 0.1% 0.26W 0805

Buy Now Datasheet
RES 57.6K OHM 1/8W 0.1% 0805 - TNPW080557K6BEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 57.6K OHM 1/8W 0.1% 0805
TNPW080557K6BEEN
RES 57.6K OHM 1/8W 0.1% 0805 TNPW080557K6BEEN
RES 57.6Kohm 1/8W 0.1% 0805

RES 57.6Kohm 1/8W 0.1% 0805

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-TNPW080557K6BEENCT-ND TNPW080557K6BEEN
Product Name Chip Resistor - Surface Mount RES 57.6K OHM 1/8W 0.1% 0805
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers