Vishay Intertechnology, Inc. RES 57.6K OHM 1/8W 0.1% 0805 TNPW080557K6BEEA

Description
RES 57.6Kohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 57.6Kohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 57.6K OHM 1/8W 0.1% 0805 - TNPW080557K6BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 57.6K OHM 1/8W 0.1% 0805
TNPW080557K6BEEA
RES 57.6K OHM 1/8W 0.1% 0805 TNPW080557K6BEEA
RES 57.6Kohm 1/8W 0.1% 0805

RES 57.6Kohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - TNPW080557K6BEEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW080557K6BEEA-ND
Chip Resistor - Surface Mount TNPW080557K6BEEA-ND
57.6 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

57.6 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Res, Thin Film, 57K6, 0.1%, 0.1W, 0805, Reel; Resistance Vishay - 05R1116 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 57K6, 0.1%, 0.1W, 0805, Reel; Resistance Vishay
05R1116
Res, Thin Film, 57K6, 0.1%, 0.1W, 0805, Reel; Resistance Vishay 05R1116
RES, THIN FILM, 57K6, 0.1%, 0.1W, 0805, REEL; Resistance:57.6kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 57K6, 0.1%, 0.1W, 0805, REEL; Resistance:57.6kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW080557K6BEEA TNPW080557K6BEEA-ND 05R1116
Product Name RES 57.6K OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount Res, Thin Film, 57K6, 0.1%, 0.1W, 0805, Reel; Resistance Vishay
Mounting / Packaging 0805 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 57600 ohms 57600 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.2600 watts 0.2000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 2573177 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 3300 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375190-VMS-R010-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E7 ohms
Tolerance 1 +/- %
View Details
2 suppliers