Vishay Intertechnology, Inc. RES 576 OHM 1/8W 0.1% 0805 TNPW0805576RBEEN

Description
RES 576ohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 576ohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 576 OHM 1/8W 0.1% 0805 - TNPW0805576RBEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 576 OHM 1/8W 0.1% 0805
TNPW0805576RBEEN
RES 576 OHM 1/8W 0.1% 0805 TNPW0805576RBEEN
RES 576ohm 1/8W 0.1% 0805

RES 576ohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - TNPW0805576RBEEN-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0805576RBEEN-ND
Chip Resistor - Surface Mount TNPW0805576RBEEN-ND
576 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

576 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPW0805576RBEEN - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW0805576RBEEN
Chip Resistor - Surface Mount TNPW0805576RBEEN
RES 576 OHM 0.1% 1/8W 0805

RES 576 OHM 0.1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number TNPW0805576RBEEN TNPW0805576RBEEN-ND TNPW0805576RBEEN
Product Name RES 576 OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 576 ohms 576 ohms 576 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.2600 watts 0.2600 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD915GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Through-Hole Resistors - 1-1622392-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22.1 ohms
Tolerance 1 +/- %
View Details
2 suppliers