Vishay Intertechnology, Inc. RES 56.0 OHM 1/8W 0.1% 0805 TNPW080556R0BEEA

Description
RES 56.0ohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 56.0ohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 56.0 OHM 1/8W 0.1% 0805 - TNPW080556R0BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 56.0 OHM 1/8W 0.1% 0805
TNPW080556R0BEEA
RES 56.0 OHM 1/8W 0.1% 0805 TNPW080556R0BEEA
RES 56.0ohm 1/8W 0.1% 0805

RES 56.0ohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - TNPW080556R0BEEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW080556R0BEEA-ND
Chip Resistor - Surface Mount TNPW080556R0BEEA-ND
56 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

56 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW080556R0BEEA TNPW080556R0BEEA-ND
Product Name RES 56.0 OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 56 ohms 56 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.2600 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers