Vishay Intertechnology, Inc. RES 56.2K-OHM 0.1% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PA TNPW080556K2BETA

Description
RES 56.2K-OHM 0.1% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PA
Request a Quote Datasheet
Description
RES 56.2K-OHM 0.1% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 56.2K-OHM 0.1% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PA - TNPW080556K2BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 56.2K-OHM 0.1% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PA
TNPW080556K2BETA
RES 56.2K-OHM 0.1% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PA TNPW080556K2BETA
RES 56.2K-OHM 0.1% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PA

RES 56.2K-OHM 0.1% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PA

Supplier's Site
Chip Resistor - Surface Mount - TNPW080556K2BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW080556K2BETA-ND
Chip Resistor - Surface Mount TNPW080556K2BETA-ND
56.2 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

56.2 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW080556K2BETA TNPW080556K2BETA-ND
Product Name RES 56.2K-OHM 0.1% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PA Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.1250 watts 0.1250 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers