Vishay Precision Group RES 56.2K OHM 1/8W 0.1% 0805 TNPW080556K2BEEA

Description
RES 56.2Kohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 56.2Kohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 56.2K OHM 1/8W 0.1% 0805 - TNPW080556K2BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 56.2K OHM 1/8W 0.1% 0805
TNPW080556K2BEEA
RES 56.2K OHM 1/8W 0.1% 0805 TNPW080556K2BEEA
RES 56.2Kohm 1/8W 0.1% 0805

RES 56.2Kohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - 541-4570-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4570-1-ND
Chip Resistor - Surface Mount 541-4570-1-ND
56.2 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

56.2 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4570-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4570-2-ND
Chip Resistor - Surface Mount 541-4570-2-ND
56.2 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

56.2 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4570-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4570-6-ND
Chip Resistor - Surface Mount 541-4570-6-ND
56.2 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

56.2 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - TNPW080556K2BEEA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
TNPW080556K2BEEA
Resistors - Chip Resistor - Surface Mount TNPW080556K2BEEA
RES 56.2K OHM 0.1% 0.26W 0805

RES 56.2K OHM 0.1% 0.26W 0805

Supplier's Site
Res, Thin Film, 56K2, 0.1%, 0.1W, 0805, Reel; Resistance Vishay - 05R1105 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 56K2, 0.1%, 0.1W, 0805, Reel; Resistance Vishay
05R1105
Res, Thin Film, 56K2, 0.1%, 0.1W, 0805, Reel; Resistance Vishay 05R1105
RES, THIN FILM, 56K2, 0.1%, 0.1W, 0805, REEL; Resistance:56.2kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 56K2, 0.1%, 0.1W, 0805, REEL; Resistance:56.2kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number TNPW080556K2BEEA 541-4570-1-ND TNPW080556K2BEEA 05R1105
Product Name RES 56.2K OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, Thin Film, 56K2, 0.1%, 0.1W, 0805, Reel; Resistance Vishay
Mounting / Packaging 0805 0805; 0805 0805; 0805 (2012 Metric) 0805; 0805 [2012 Metric]
Resistance Range 56200 ohms 56200 ohms 56200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.2600 watts 0.2600 watts 0.2000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1249311 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details