Vishay Precision Group Chip Resistor - Surface Mount TNPW080556K0BEEN

Description
56 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
56 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW080556K0BEEN-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW080556K0BEEN-ND
Chip Resistor - Surface Mount TNPW080556K0BEEN-ND
56 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

56 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
RES 56.0K OHM 1/8W 0.1% 0805 - TNPW080556K0BEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 56.0K OHM 1/8W 0.1% 0805
TNPW080556K0BEEN
RES 56.0K OHM 1/8W 0.1% 0805 TNPW080556K0BEEN
RES 56.0Kohm 1/8W 0.1% 0805

RES 56.0Kohm 1/8W 0.1% 0805

Supplier's Site
Tnpw0805 56K 0.1% T-9 E52 E3 Vishay - 50X7212 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw0805 56K 0.1% T-9 E52 E3 Vishay
50X7212
Tnpw0805 56K 0.1% T-9 E52 E3 Vishay 50X7212
TNPW0805 56K 0.1% T-9 E52 e3

TNPW0805 56K 0.1% T-9 E52 e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW080556K0BEEN-ND TNPW080556K0BEEN 50X7212
Product Name Chip Resistor - Surface Mount RES 56.0K OHM 1/8W 0.1% 0805 Tnpw0805 56K 0.1% T-9 E52 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers