Vishay Precision Group Chip Resistor - Surface Mount TNPW080556K0BEEA

Description
56 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
56 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-3807-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3807-2-ND
Chip Resistor - Surface Mount 541-3807-2-ND
56 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

56 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3807-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3807-1-ND
Chip Resistor - Surface Mount 541-3807-1-ND
56 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

56 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3807-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3807-6-ND
Chip Resistor - Surface Mount 541-3807-6-ND
56 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

56 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
RES 56.0K OHM 1/8W 0.1% 0805 - TNPW080556K0BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 56.0K OHM 1/8W 0.1% 0805
TNPW080556K0BEEA
RES 56.0K OHM 1/8W 0.1% 0805 TNPW080556K0BEEA
RES 56.0Kohm 1/8W 0.1% 0805

RES 56.0Kohm 1/8W 0.1% 0805

Supplier's Site
Resistor, Thin Film, 56Kohm, 125Mw, 0.1%, Full Reel; Resistance Vishay - 05R1103 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 56Kohm, 125Mw, 0.1%, Full Reel; Resistance Vishay
05R1103
Resistor, Thin Film, 56Kohm, 125Mw, 0.1%, Full Reel; Resistance Vishay 05R1103
RESISTOR, THIN FILM, 56KOHM, 125mW, 0.1%, FULL REEL; Resistance:56kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RESISTOR, THIN FILM, 56KOHM, 125mW, 0.1%, FULL REEL; Resistance:56kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, 56K, 0.1%, 0.2W, 0805 Rohs Compliant Vishay - 85AH5676 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 56K, 0.1%, 0.2W, 0805 Rohs Compliant Vishay
85AH5676
Res, Aec-Q200, 56K, 0.1%, 0.2W, 0805 Rohs Compliant Vishay 85AH5676
RES, AEC-Q200, 56K, 0.1%, 0.2W, 0805 ROHS COMPLIANT: YES

RES, AEC-Q200, 56K, 0.1%, 0.2W, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-3807-2-ND TNPW080556K0BEEA 05R1103 85AH5676
Product Name Chip Resistor - Surface Mount RES 56.0K OHM 1/8W 0.1% 0805 Resistor, Thin Film, 56Kohm, 125Mw, 0.1%, Full Reel; Resistance Vishay Res, Aec-Q200, 56K, 0.1%, 0.2W, 0805 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805; 0805 [2012 Metric] 0805
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-2176073-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1210 ohms
View Details
4 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details